Status: | Unknown |
---|---|
Series: | TMCJ Series |
RoHS: | Unknown |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0603 [1608 Metric] |
Product Range | TMCJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 10ohm |
Manufacturer Size Code | J |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
CAP, 3.3µF, 10V, 20% | Farnell |
Surface Mount Tantalum Capacitor, Tmcj Series, 3.3 F, 20%, 10 V, 0603 [1608 Metric], J Rohs Compliant: Yes |Vishay TMCJ1A335MTRF | Newark Electronics |
Surface Mount Tantalum Capacitor, 3.3 uF, 10 V, ± 20%, -55 °C, 125 °C, 0603 [1608-09 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TMCJ1A335MTRF?
Additional datasheets, footprints and schematics for TMCJ1A335MTRF are listed on our Part Details page. You can also find images and similar parts to TMCJ1A335MTRF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMCJ1A335MTRF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMCJ1A335MTRF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMCJ1A335MTRF fall under?
The TMCJ1A335MTRF is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TMCJ1A335MTRF when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMCJ1A335MTRF you can contact the distributor directly for product support, shipping queries etc.
Is the TMCJ1A335MTRF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMCJ1A335MTRF have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for TMCJ1A335MTRF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMCJ1A335MTRF often in real-time on the comparison pages.
What if I can't find stock of TMCJ1A335MTRF?
You can fill out our help required form which you can use to request a quote for TMCJ1A335MTRF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.