Status: | Unknown |
---|---|
Series: | TMCJ Series |
RoHS: | Unknown |
Prices starting from US$0.07
Capacitance | 2.2µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0603 [1608 Metric] |
Product Range | TMCJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 10ohm |
Manufacturer Size Code | J |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Surface Mount Tantalum Capacitor, Tmcj Series, 2.2 F, 20%, 10 V, 0603 [1608 Metric], J Rohs Compliant: Yes |Vishay TMCJ1A225MTRF | Newark Electronics |
CAP, 2.2µF, 10V, 20% | element14 |
Tantalum Molded SMD 2.2uF 10V 0603 | RS |
Vishay Molded Case Tantalum Capacitor 2.2uF 10V 20% 10Ohm | Distrelec |
Surface Mount Tantalum Capacitor, 2.2 uF, 10 V, ± 20%, -55 °C, 125 °C, 0603 [1608-09 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 2.2 uF, 10 V, � 20%, -55 �C, 125 �C, 0603 [1608-09 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TMCJ1A225MTRF?
Additional datasheets, footprints and schematics for TMCJ1A225MTRF are listed on our Part Details page. You can also find images and similar parts to TMCJ1A225MTRF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMCJ1A225MTRF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMCJ1A225MTRF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMCJ1A225MTRF fall under?
The TMCJ1A225MTRF is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TMCJ1A225MTRF when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMCJ1A225MTRF you can contact the distributor directly for product support, shipping queries etc.
Is the TMCJ1A225MTRF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMCJ1A225MTRF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for TMCJ1A225MTRF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMCJ1A225MTRF often in real-time on the comparison pages.
What if I can't find stock of TMCJ1A225MTRF?
You can fill out our help required form which you can use to request a quote for TMCJ1A225MTRF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.