Status: | Unknown |
---|---|
Series: | TMCJ Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 2.5V |
Tantalum Capacitor Case | 0603 [1608 Metric] |
Product Range | TMCJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 10ohm |
Manufacturer Size Code | J |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Surface Mount Tantalum Capacitor, Tmcj Series, 10 F, 20%, 2.5 V, 0603 [1608 Metric], J Rohs Compliant: Yes |Vishay TMCJ0E106MTRF | Newark Electronics |
CAP, 10µF, 2.5V, 20% | element14 |
Surface Mount Tantalum Capacitor, 10 uF, 2.5 V, ± 20%, -55 °C, 125 °C, 0603 [1608-09 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TMCJ0E106MTRF?
Additional datasheets, footprints and schematics for TMCJ0E106MTRF are listed on our Part Details page. You can also find images and similar parts to TMCJ0E106MTRF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMCJ0E106MTRF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMCJ0E106MTRF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMCJ0E106MTRF fall under?
The TMCJ0E106MTRF is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TMCJ0E106MTRF when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMCJ0E106MTRF you can contact the distributor directly for product support, shipping queries etc.
Is the TMCJ0E106MTRF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMCJ0E106MTRF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TMCJ0E106MTRF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMCJ0E106MTRF often in real-time on the comparison pages.
What if I can't find stock of TMCJ0E106MTRF?
You can fill out our help required form which you can use to request a quote for TMCJ0E106MTRF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.