Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensor Output | Voltage |
---|---|
Supply Voltage DC Min | 14.25V |
Supply Voltage DC Max | 15.75V |
Current Measuring Range DC | -300A to 300A |
Current Measuring Range AC | -300A to 300A |
Response Time | 10µs |
Accuracy % | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Current Consumption | 15mA |
Current Range AC | 100A |
Current Range DC | ±100A |
Frequency Max | 50kHz |
Supply Voltage Range DC | ± 14.25V to ± 15.75V |
CURRENT TRANSDUCER, OPEN LOOP, 100A | element14 |
Where can I find additional details, specifications and documents for a TMA100A?
Additional datasheets, footprints and schematics for TMA100A are listed on our Part Details page. You can also find images and similar parts to TMA100A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TMA100A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TMA100A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TMA100A fall under?
The TMA100A is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TMA100A when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TMA100A you can contact the distributor directly for product support, shipping queries etc.
Is the TMA100A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TMA100A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TMA100A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TMA100A often in real-time on the comparison pages.
What if I can't find stock of TMA100A?
You can fill out our help required form which you can use to request a quote for TMA100A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.