Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 15µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 0603 [1608 Metric] |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
ESR | 5ohm |
Manufacturer Size Code | M |
Automotive Qualification Standard | - |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 0603 [1608 Metric] |
Capacitor Terminals | SMD |
ESR Frequency | 100kHz |
ESR Temperature | 25°C |
External Depth | 0.84mm |
External Length / Height | 0.84mm |
External Width | 1.6mm |
Leakage Current | 0.47µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Surface Mount Tantalum Capacitor, 15 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 0603 [1608-09 Metric] | Avnet America |
CAP, 15µF, 6.3V, 10%, 0603 | element14 |
Where can I find additional details, specifications and documents for a TM8M156K6R3UBA?
Additional datasheets, footprints and schematics for TM8M156K6R3UBA are listed on our Part Details page. You can also find images and similar parts to TM8M156K6R3UBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM8M156K6R3UBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM8M156K6R3UBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM8M156K6R3UBA fall under?
The TM8M156K6R3UBA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TM8M156K6R3UBA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM8M156K6R3UBA you can contact the distributor directly for product support, shipping queries etc.
Is the TM8M156K6R3UBA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TM8M156K6R3UBA have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for TM8M156K6R3UBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM8M156K6R3UBA often in real-time on the comparison pages.
What if I can't find stock of TM8M156K6R3UBA?
You can fill out our help required form which you can use to request a quote for TM8M156K6R3UBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.