Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0603 [1608 Metric] |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
ESR | 12ohm |
Manufacturer Size Code | M |
Automotive Qualification Standard | - |
Surface Mount Tantalum Capacitor, 1 uF, 10 V, ± 10%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
CAP, 1µF, 10V, 10% | element14 |
Where can I find additional details, specifications and documents for a TM8M105K010UBA?
Additional datasheets, footprints and schematics for TM8M105K010UBA are listed on our Part Details page. You can also find images and similar parts to TM8M105K010UBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM8M105K010UBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM8M105K010UBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM8M105K010UBA fall under?
The TM8M105K010UBA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TM8M105K010UBA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM8M105K010UBA you can contact the distributor directly for product support, shipping queries etc.
Is the TM8M105K010UBA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TM8M105K010UBA have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for TM8M105K010UBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM8M105K010UBA often in real-time on the comparison pages.
What if I can't find stock of TM8M105K010UBA?
You can fill out our help required form which you can use to request a quote for TM8M105K010UBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.