Status: | Unknown |
---|---|
Series: | TIVA Family TM4C129x Series Microcontrollers |
RoHS: | Unknown |
Product Range | TIVA Family TM4C129x Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M4F |
No. of Bits | 32bit |
CPU Speed | 120MHz |
Program Memory Size | 1MB |
RAM Memory Size | 256KB |
No. of Pins | 128Pins |
MCU Case Style | TQFP |
No. of I/O's | 98I/O's |
Embedded Interface Type | CAN Ethernet I2C SPI SSI UART USB |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
MCU Family | TIVA |
MCU Series | TM4C129x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
32-bit Arm Cortex-M4F based MCU with 120-MHz, 1-MB Flash, 256-kb RAM, USB, ENET MAC+MII, AES | Texas Instruments |
Mcu, 32Bit, Cortex-M4F, 120Mhz, Tqfp-128 | Newark Electronics |
Where can I find additional details, specifications and documents for a TM4C129DNCPDTI3?
Additional datasheets, footprints and schematics for TM4C129DNCPDTI3 are listed on our Part Details page. You can also find images and similar parts to TM4C129DNCPDTI3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM4C129DNCPDTI3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM4C129DNCPDTI3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM4C129DNCPDTI3 fall under?
The TM4C129DNCPDTI3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to TM4C129DNCPDTI3 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM4C129DNCPDTI3 you can contact the distributor directly for product support, shipping queries etc.
Is the TM4C129DNCPDTI3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TM4C129DNCPDTI3 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TM4C129DNCPDTI3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM4C129DNCPDTI3 often in real-time on the comparison pages.
What if I can't find stock of TM4C129DNCPDTI3?
You can fill out our help required form which you can use to request a quote for TM4C129DNCPDTI3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.