Status: | Unknown |
---|---|
Series: | TIVA Family TM4C123x Series Microcontrollers |
RoHS: | Unknown |
Product Range | TIVA Family TM4C123x Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M4F |
No. of Bits | 32bit |
CPU Speed | 80MHz |
Program Memory Size | 64KB |
RAM Memory Size | 24KB |
No. of Pins | 64Pins |
MCU Case Style | LQFP |
No. of I/O's | 49I/O's |
Embedded Interface Type | CAN I2C SPI UART USB |
Supply Voltage Min | 1.08V |
Supply Voltage Max | 3.63V |
MCU Family | TIVA |
MCU Series | TM4C123x |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
32-bit Arm Cortex-M4F based MCU with 80-MHz, 64-kb Flash, 24-kb RAM, CAN, 64-pin LQFP | Texas Instruments |
32Bit ARM Micros - MCU, TM4C1230D5PMI | RS |
Mcu, 32Bit, Cortex-M4F, 80Mhz, Lqfp-64 | Newark Electronics |
Where can I find additional details, specifications and documents for a TM4C1230D5PMI?
Additional datasheets, footprints and schematics for TM4C1230D5PMI are listed on our Part Details page. You can also find images and similar parts to TM4C1230D5PMI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM4C1230D5PMI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM4C1230D5PMI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM4C1230D5PMI fall under?
The TM4C1230D5PMI is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to TM4C1230D5PMI when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM4C1230D5PMI you can contact the distributor directly for product support, shipping queries etc.
Is the TM4C1230D5PMI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TM4C1230D5PMI have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics and Farnell have stock available or on a lead time for TM4C1230D5PMI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM4C1230D5PMI often in real-time on the comparison pages.
What if I can't find stock of TM4C1230D5PMI?
You can fill out our help required form which you can use to request a quote for TM4C1230D5PMI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.