Status: | Unknown |
---|---|
Series: | TM3 Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343-31 Metric] |
Product Range | TM3 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.6ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap Tant Solid 100uF 16V D CASE 10% (7.3 X 4.3 X 2.8mm) SMD 7343-31 0.6 Ohm 125°C T/R | Avnet America |
CAP, 100µF, 16V, 10% | Farnell |
Where can I find additional details, specifications and documents for a TM3D107K016HBA?
Additional datasheets, footprints and schematics for TM3D107K016HBA are listed on our Part Details page. You can also find images and similar parts to TM3D107K016HBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TM3D107K016HBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TM3D107K016HBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TM3D107K016HBA fall under?
The TM3D107K016HBA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TM3D107K016HBA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TM3D107K016HBA you can contact the distributor directly for product support, shipping queries etc.
Is the TM3D107K016HBA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TM3D107K016HBA have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for TM3D107K016HBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TM3D107K016HBA often in real-time on the comparison pages.
What if I can't find stock of TM3D107K016HBA?
You can fill out our help required form which you can use to request a quote for TM3D107K016HBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.