Status: | Unknown |
---|---|
Series: | TLWR8900, TLWR8901, TLWR8902, TLWY8900 |
RoHS: | Compliant |
Prices starting from US$0.17
High luminous flux |
Supreme heat dissipation: RthJP is 90 K/W |
High operating temperature: Tamb = -40 °C to +110 °C |
Applications |
---|
Exterior lighting |
Dashboard illumination |
Tail-, stop-, and turn signals of motor vehicles |
Application Notes |
---|
Application Note |
Application Note 02_01 TELUX |
Constructions |
---|
Component LED |
The Constituents of Semiconductor Components |
Datasheet |
---|
TLWR8900, TLWR8901, TLWR8902, TLWY8900 |
General Information |
---|
Classification LED |
Safety LED |
General Information |
Physics LED |
Instructions |
---|
Assembly LED |
Packaging Information |
---|
Packing and Order Information |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Overview |
Quality Info |
---|
Quality LED |
Reliability Data |
---|
Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
Yellow 7.62 mm 45â–‘ 3200 mlm Clear 2.1 V Through Hole Telux LED | Future Electronics |
Led | Newark Electronics |
LED Uni-Color Yellow 594nm 4-Pin Tube | Avnet America |
LED, TELUX, YELLOW | element14 |
TELUX YELLOW 90 DEGREE | TTI Europe |
Where can I find additional details, specifications and documents for a TLWY8900?
Additional datasheets, footprints and schematics for TLWY8900 are listed on our Part Details page. You can also find images and similar parts to TLWY8900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLWY8900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLWY8900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLWY8900 fall under?
The TLWY8900 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLWY8900 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLWY8900 you can contact the distributor directly for product support, shipping queries etc.
Is the TLWY8900 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TLWY8900 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for TLWY8900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLWY8900 often in real-time on the comparison pages.
What if I can't find stock of TLWY8900?
You can fill out our help required form which you can use to request a quote for TLWY8900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.