Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
LED Mounting | Through Hole |
LED Case Size | 7.6mm x 7.6mm |
Forward Current If | 70mA |
Forward Voltage | 2.2V |
Wavelength Typ | 615nm |
Luminous Intensity | - |
Viewing Angle | 55° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Angle of Half Sensitivity ± | 55° |
Bulb Size | 1.65mm |
Dominant Wavelength | 615nm |
External Length / Height | 7.62mm |
External Width | 7.62mm |
Forward Current If Max | 70mA |
Forward Voltage VF Max | 2.7V |
Height Above Board | 2.85mm |
LED / Lamp Size | SR1.65 |
LED Type | Standard |
Lead Length | 4.95mm |
Lead Spacing | 5.08mm |
Luminous Flux Min | 2.5lm |
Luminous Flux Typ | 3.2lm |
Luminous Intensity Typ | 3.2lm |
No. of Pins | 4Pins |
Operating Temperature Max | 110°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +110°C |
Peak Wavelength | 624nm |
Reverse Protection Voltage | 10V |
Storage Temperature Max | 110°C |
Storage Temperature Min | -55°C |
Voltage Vf Min | 1.83V |
Voltage Vf Typ | 2.2V |
Wavelength Max | 634nm |
Wavelength Min | 611nm |
LED, TELUX, 110DEG, RED | element14 |
Where can I find additional details, specifications and documents for a TLWR9000?
Additional datasheets, footprints and schematics for TLWR9000 are listed on our Part Details page. You can also find images and similar parts to TLWR9000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLWR9000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLWR9000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLWR9000 fall under?
The TLWR9000 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to TLWR9000 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLWR9000 you can contact the distributor directly for product support, shipping queries etc.
Is the TLWR9000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLWR9000 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TLWR9000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLWR9000 often in real-time on the comparison pages.
What if I can't find stock of TLWR9000?
You can fill out our help required form which you can use to request a quote for TLWR9000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.