Status: | Unknown |
---|---|
Series: | TLVH Series |
RoHS: | Unknown |
LED Colour | Red |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 (3mm) |
Forward Current If | 30mA |
Forward Voltage | 2.4V |
Wavelength Typ | 625nm |
Luminous Intensity | 700mcd |
Viewing Angle | 90° |
Lens Shape | Round |
Product Range | TLVH Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | T-1 (3mm) |
Forward Current @ Test | 3mA |
Forward Current If Max | 3mA |
Forward Voltage @ Test | 2.4V |
Forward Voltage VF Max | 3V |
Luminous Flux @ Max | 0.112lm |
Luminous Flux @ Test | 0.112lm |
Luminous Flux Max | 0.112lm |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Power @ Test | 0W |
Power Dissipation Pd | 90mW |
Backlight LED Red 635nm Clear 3mm | RS |
LED, 3MM, RED, TINTED CLEAR | element14 |
High Brightness Led, Tlvh Series, 625 Nm, Red, 0.112 Lm, 3 Ma Rohs Compliant: Yes |Vishay TLVH42N2Q2 | Newark Electronics |
LED Uni-Color Red 635nm 2-Pin T-1 | Avnet America |
Where can I find additional details, specifications and documents for a TLVH42N2Q2?
Additional datasheets, footprints and schematics for TLVH42N2Q2 are listed on our Part Details page. You can also find images and similar parts to TLVH42N2Q2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLVH42N2Q2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLVH42N2Q2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLVH42N2Q2 fall under?
The TLVH42N2Q2 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to TLVH42N2Q2 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLVH42N2Q2 you can contact the distributor directly for product support, shipping queries etc.
Is the TLVH42N2Q2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLVH42N2Q2 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for TLVH42N2Q2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLVH42N2Q2 often in real-time on the comparison pages.
What if I can't find stock of TLVH42N2Q2?
You can fill out our help required form which you can use to request a quote for TLVH42N2Q2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.