Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 (3mm) |
Forward Current If | 20mA |
Forward Voltage | 1.8V |
Wavelength Typ | 640nm |
Luminous Intensity | - |
Viewing Angle | 90° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | T-1 (3mm) |
Forward Current @ Test | 50mA |
Forward Current If Max | 50mA |
Forward Voltage @ Test | 2.2V |
Forward Voltage VF Max | 2.2V |
Luminous Flux @ Max | 0.28lm |
Luminous Flux @ Test | 0.28lm |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Power @ Test | 0.1W |
Power Dissipation Pd | 100mW |
Backlight LED Red 650nm 80mlm Clear 3mm | RS |
LED, 3MM, RED, TINTED CLEAR | Farnell |
LED Uni-Color Red 650nm 2-Pin T-1 | Avnet America |
Where can I find additional details, specifications and documents for a TLVD42Q1S2?
Additional datasheets, footprints and schematics for TLVD42Q1S2 are listed on our Part Details page. You can also find images and similar parts to TLVD42Q1S2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLVD42Q1S2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLVD42Q1S2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLVD42Q1S2 fall under?
The TLVD42Q1S2 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to TLVD42Q1S2 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLVD42Q1S2 you can contact the distributor directly for product support, shipping queries etc.
Is the TLVD42Q1S2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLVD42Q1S2 have stock available?
Authorised distributors including RS, Farnell and Avnet America have stock available or on a lead time for TLVD42Q1S2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLVD42Q1S2 often in real-time on the comparison pages.
What if I can't find stock of TLVD42Q1S2?
You can fill out our help required form which you can use to request a quote for TLVD42Q1S2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.