Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 6kHz |
Slew Rate | 1.5V/ms |
Supply Voltage Range | 1.7V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Single 425-nA precision nanopower operational amplifier for cost-optimized systems | Texas Instruments |
Op-Amp, 1.5Khz, 1.5V/Ms, Sot-23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV8811DBVT?
Additional datasheets, footprints and schematics for TLV8811DBVT are listed on our Part Details page. You can also find images and similar parts to TLV8811DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV8811DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV8811DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV8811DBVT fall under?
The TLV8811DBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV8811DBVT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV8811DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TLV8811DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV8811DBVT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV8811DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV8811DBVT often in real-time on the comparison pages.
What if I can't find stock of TLV8811DBVT?
You can fill out our help required form which you can use to request a quote for TLV8811DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.