Options for Price Comparison
Distributor Statistics for TLV73328PDBVT
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for TLV73328PDBVT
Details for TLV73328PDBVT by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators
LDO FIXED 0.3A 2.8V SOT-23-5
TLV73328PDBVT image

TLV73328PDBVT by Texas Instruments

LDO FIXED 0.3A 2.8V SOT-23-5
Features
Accuracy: 1% typical, 1.4% maximum
Active Output Discharge
Available in Fixed-Output Voltages: 1.0 V to 3.3 V
Foldback Overcurrent Protection
High PSRR: 50 dB at 1 kHz
Input Voltage Range: 1.4 V to 5.5 V
Low IQ: 34 u00b5A
Packages: u2013 1.0-mm u00d7 1.0-mm X2SON (4) u2013 SOT-23 (5)
Stable Operation With or Without Capacitors
Very Low Dropout: 125 mV at 300 mA (3.3 VOUT)
Part Information
TLV73328PDBVT image
RoHS Compliant
Description
The TLV733 series of low-dropout linear regulators (LDOs) are ultra-small, low quiescent current LDOs that can source 300 mA with good line and load transient performance. These devices provide a typical accuracy of 1%. The TLV733 series is designed with a modern capacitor-free architecture to ensure stability without an input or output capacitor. The removal of the output capacitor allows for a very small solution size, and can eliminate inrush current at startup. However, the TLV733 series is also stable with ceramic output capacitors if an output capacitor is necessary. The TLV733 also provides foldback current control during device power-up and enabling if an output capacitor is used. This functionality is especially important in battery-operated devices. The TLV733 provides an active pull-down circuit to quickly discharge output loads when disabled. The TLV733 series is available in standard DBV (SOT-23) and DQN (X2SON) packages.
Specifications
Output Type:
Fixed
Input Voltage Min:
1.4V
Input Voltage Max:
5.5V
Fixed Output Voltage Nom.:
2.8V
Adjustable Output Voltage Min:
-
Adjustable Output Voltage Max:
-
Output Current:
300mA
Dropout Voltage Vdo:
260mV
LDO Regulator Case Style:
SOT-23
No. of Pins:
5Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
2.8V 300mA LDO Voltage Regulators
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Output Voltage Nom.:
2.8V
Alternate Descriptions
LDO Regulator Pos 2.8V 0.3A 5-Pin SOT-23 T/R Avnet America
LDO Regulator Pos 2.8V 0.3A 5-Pin SOT-23 T/R Avnet Europe