Status: | Unknown |
---|---|
Series: | 1.2V 300mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.24
|
234,250
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.4V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 1.2V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 300mA |
Dropout Voltage Vdo | 122mV |
LDO Regulator Case Style | X2SON |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1.2V 300mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 1.2V |
300-mA, capacitor-free, low-IQ, low-dropout voltage regulator with enable | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV73312PDQNT?
Additional datasheets, footprints and schematics for TLV73312PDQNT are listed on our Part Details page. You can also find images and similar parts to TLV73312PDQNT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV73312PDQNT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV73312PDQNT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV73312PDQNT fall under?
The TLV73312PDQNT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TLV73312PDQNT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV73312PDQNT you can contact the distributor directly for product support, shipping queries etc.
Is the TLV73312PDQNT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV73312PDQNT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLV73312PDQNT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV73312PDQNT often in real-time on the comparison pages.
What if I can't find stock of TLV73312PDQNT?
You can fill out our help required form which you can use to request a quote for TLV73312PDQNT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.