Prices starting from US$0.38
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Texas Instruments | US$0.38 |
232,644
|
Buy Now |
Input Voltage Max | 5.5V |
---|---|
Input Voltage Min | 2V |
No. of Outputs | 2 Output, 2Outputs |
Regulator Output Type | Fixed |
LDO Regulator Case Style | WSON |
No. of Pins | 6Pins |
Output Current - Output 1 | 200mA |
Output Current - Output 2 | 200mA |
Output Voltage - Output 1 | 3.3V |
Output Voltage - Output 2 | 3.3V |
Dropout Voltage Vdo | 140mV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
200-mA, high-PSRR, dual-channel low-dropout voltage regulator with enable & active pulldown | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV7113333DDSET?
Additional datasheets, footprints and schematics for TLV7113333DDSET are listed on our Part Details page. You can also find images and similar parts to TLV7113333DDSET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV7113333DDSET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV7113333DDSET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV7113333DDSET fall under?
The TLV7113333DDSET is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TLV7113333DDSET when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV7113333DDSET you can contact the distributor directly for product support, shipping queries etc.
Is the TLV7113333DDSET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV7113333DDSET have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLV7113333DDSET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV7113333DDSET often in real-time on the comparison pages.
What if I can't find stock of TLV7113333DDSET?
You can fill out our help required form which you can use to request a quote for TLV7113333DDSET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.