Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.38
|
47,254
in stock
|
Buy Now |
Input Voltage Max | 5.5V |
---|---|
Input Voltage Min | 2V |
No. of Outputs | 2 Output, 2Outputs |
Regulator Output Type | Fixed |
LDO Regulator Case Style | WSON |
No. of Pins | 6Pins |
Output Current - Output 1 | 200mA |
Output Current - Output 2 | 200mA |
Output Voltage - Output 1 | 1.5V |
Output Voltage - Output 2 | 3.3V |
Dropout Voltage Vdo | 140mV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7111533 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
200-mA, high-PSRR, dual-channel low-dropout voltage regulator with enable & active pulldown | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV7111533DDSET?
Additional datasheets, footprints and schematics for TLV7111533DDSET are listed on our Part Details page. You can also find images and similar parts to TLV7111533DDSET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV7111533DDSET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV7111533DDSET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV7111533DDSET fall under?
The TLV7111533DDSET is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TLV7111533DDSET when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV7111533DDSET you can contact the distributor directly for product support, shipping queries etc.
Is the TLV7111533DDSET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV7111533DDSET have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLV7111533DDSET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV7111533DDSET often in real-time on the comparison pages.
What if I can't find stock of TLV7111533DDSET?
You can fill out our help required form which you can use to request a quote for TLV7111533DDSET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.