Options for Price Comparison
Distributor Statistics for TLV70450DBVR
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for TLV70450DBVR
Details for TLV70450DBVR by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators
LDO FIXED 5V 0.15A SOT-23-5
TLV70450DBVR image

TLV70450DBVR by Texas Instruments

LDO FIXED 5V 0.15A SOT-23-5
Features
Available in SOT23-5 Package
Ground Pin Current: 3.4 u03bcA at 100-mA IOUT
Low 3.2-u03bcA Quiescent Current
Operating Junction Temperature: u201340u00b0C to 125u00b0C
Stable With a Low-ESR, 1-u00b5F Typical Output Capacitor
Wide Input Voltage Range: 2.5 V to 24 V
Part Information
TLV70450DBVR image
RoHS Compliant
Description
The TLV704 series of low-dropout (LDO) regulators are ultralow quiescent current devices designed for extremely power-sensitive applications. Quiescent current is virtually constant over the complete load current and ambient temperature range. These devices are an ideal power-management attachment to low-power microcontrollers, such as the MSP430. The TLV704 operates over a wide operating input voltage of 2.5 V to 24 V. Thus, the device is an excellent choice for both battery-powered systems as well as industrial applications that undergo large line transients. The TLV704 is available in a 3-mm × 3-mm SOT23-5 package, which is ideal for cost-effective board manufacturing.
Specifications
Output Type:
Fixed
Input Voltage Min:
2.5V
Input Voltage Max:
24V
Fixed Output Voltage Nom.:
5V
Adjustable Output Voltage Min:
-
Adjustable Output Voltage Max:
-
Output Current:
150mA
Dropout Voltage Vdo:
850mV
LDO Regulator Case Style:
SOT-23
No. of Pins:
5Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
5V 150mA LDO Voltage Regulators
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Output Voltage Nom.:
5V
Alternate Descriptions
LDO Regulator Pos 1.2V to 5V 0.15A 5-Pin SOT-23 T/R Avnet America
IC: voltage regulator; LDO, fixed; 5V; 0.15A; SOT23-5; SMD Transfer Multisort Elektronik
LDO Regulator Pos 1.2V to 5V 0.15A 5-Pin SOT-23 T/R Avnet Europe