Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Micropower |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | - |
Supply Voltage Range | 1.6V to 5.5V |
Comparator Case Style | X2SON |
No. of Pins | 5Pins |
IC Output Type | Open Drain |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Low power, small size comparator with open-drain output | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV7021DPWR?
Additional datasheets, footprints and schematics for TLV7021DPWR are listed on our Part Details page. You can also find images and similar parts to TLV7021DPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV7021DPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV7021DPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV7021DPWR fall under?
The TLV7021DPWR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to TLV7021DPWR when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV7021DPWR you can contact the distributor directly for product support, shipping queries etc.
Is the TLV7021DPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV7021DPWR have stock available?
Authorised distributors including element14, Texas Instruments and Farnell have stock available or on a lead time for TLV7021DPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV7021DPWR often in real-time on the comparison pages.
What if I can't find stock of TLV7021DPWR?
You can fill out our help required form which you can use to request a quote for TLV7021DPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.