TLV70218DBVT Power Management ICs - PMIC by Texas Instruments

LDO VOLT REG 0.3A 1.8V SOT-23-5

Status: Unknown
Series: 1.8V 300mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TLV702 series of low-dropout (LDO) linear regulators are low quiescent current devices with excellent line and load transient performance. These LDOs are designed for power-sensitive applications. A precision bandgap and error amplifier provides overall 2% accuracy. Low output noise, very high power-supply rejection ratio (PSRR), and low-dropout voltage make this series of devices ideal for a wide selection of battery-operated handheld equipment. All device versions have thermal shutdown and current limit for safety. Furthermore, these devices are stable with an effective output capacitance of only 0.1 μF. This feature enables the use of cost-effective capacitors that have higher bias voltages and temperature derating. The devices regulate to specified accuracy with no output load. The TLV702P series also provides an active pulldown circuit to quickly discharge the outputs. The TLV702 series of LDO linear regulators are available in SOT23-5 and 1.5-mm × 1.5-mm SON-6 packages.

Where to Buy

Prices starting from US$0.33

Distributor Stock
Logo for Farnell
Farnell
from US$0.79
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.33
122,930
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.25
-
Buy Now
Logo for element14
element14
from US$1.23
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. 1.8V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 300mA
Dropout Voltage Vdo 220mV
LDO Regulator Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 1.8V 300mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Output Voltage Nom. 1.8V

Alternative Descriptions

300-mA, high-PSRR, low-IQ, low-dropout voltage regulator with enable | Texas Instruments
Ldo, Fixed, 1.8V, 300Ma, Sot-23-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLV70218DBVT?

Additional datasheets, footprints and schematics for TLV70218DBVT are listed on our Part Details page. You can also find images and similar parts to TLV70218DBVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLV70218DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV70218DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLV70218DBVT fall under?

The TLV70218DBVT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TLV70218DBVT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLV70218DBVT you can contact the distributor directly for product support, shipping queries etc.

Is the TLV70218DBVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLV70218DBVT have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV70218DBVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLV70218DBVT often in real-time on the comparison pages.

What if I can't find stock of TLV70218DBVT?

You can fill out our help required form which you can use to request a quote for TLV70218DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay