TLV70033QDDCRQ1 Power Management ICs - PMIC by Texas Instruments

LDO VOLT REG 0.2A 3.3V SOT-23-5

Status: Unknown
Series: 3.3V 200mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TLV700xx-Q1 family of low-dropout (LDO) linear regulators are low-quiescent-current devices with excellent line- and load-transient performance. These LDOs are designed for power-sensitive applications. A precision band-gap and error amplifier provides overall 2% accuracy. Low output noise, very high power-supply rejection ratio (PSRR), and low dropout voltage make this series of devices ideal for most battery-operated handheld equipment or for working as a second-stage power supply for connecting automotive battery applications. All device versions have thermal shutdown and current limit for safety. Furthermore, these devices are stable with an effective output capacitance of only 0.1 μF. This feature enables the use of cost-effective capacitors that have higher bias voltages and temperature derating. The devices regulate to specified accuracy with no output load. The TLV700xx-Q1 LDOs are available in the SOT-5 (DDC) and the SC70-5 (DCK) packages.

Where to Buy

Prices starting from US$0.22

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.22
11,507
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.37
2,990
in stock
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. 3.3V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 200mA
Dropout Voltage Vdo 175mV
LDO Regulator Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 3.3V 200mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Output Voltage Nom. 3.3V

Alternative Descriptions

Automotive 200-mA, high-PSRR, low-IQ, low-dropout voltage regulator | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLV70033QDDCRQ1?

Additional datasheets, footprints and schematics for TLV70033QDDCRQ1 are listed on our Part Details page. You can also find images and similar parts to TLV70033QDDCRQ1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLV70033QDDCRQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV70033QDDCRQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLV70033QDDCRQ1 fall under?

The TLV70033QDDCRQ1 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TLV70033QDDCRQ1 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLV70033QDDCRQ1 you can contact the distributor directly for product support, shipping queries etc.

Is the TLV70033QDDCRQ1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLV70033QDDCRQ1 have stock available?

Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for TLV70033QDDCRQ1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLV70033QDDCRQ1 often in real-time on the comparison pages.

What if I can't find stock of TLV70033QDDCRQ1?

You can fill out our help required form which you can use to request a quote for TLV70033QDDCRQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay