Status: | Unknown |
---|---|
Series: | 1.2V 200mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.0470
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.0470
|
353,317
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 1.2V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 200mA |
Dropout Voltage Vdo | 175mV |
LDO Regulator Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1.2V 200mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 1.2V |
200-mA, high-PSRR, low-IQ, low-dropout voltage regulator with enable | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV70012DCKR?
Additional datasheets, footprints and schematics for TLV70012DCKR are listed on our Part Details page. You can also find images and similar parts to TLV70012DCKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV70012DCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV70012DCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV70012DCKR fall under?
The TLV70012DCKR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TLV70012DCKR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV70012DCKR you can contact the distributor directly for product support, shipping queries etc.
Is the TLV70012DCKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV70012DCKR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLV70012DCKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV70012DCKR often in real-time on the comparison pages.
What if I can't find stock of TLV70012DCKR?
You can fill out our help required form which you can use to request a quote for TLV70012DCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.