Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 5Pins |
Output Current | 1.5A |
Output Voltage Min | 600mV |
Output Voltage Max | 5.2V |
Switching Frequency | 1.5MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dc/Dc Conv, Sync Buck, 1.5Mhz, Sot-23 | Newark Electronics |
DC/DC CONV, SYNC BUCK, 1.5MHZ, SOT-23 | element14 |
1.5A Buck Converter in SOT23 Package | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV62565DBVR?
Additional datasheets, footprints and schematics for TLV62565DBVR are listed on our Part Details page. You can also find images and similar parts to TLV62565DBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV62565DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV62565DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV62565DBVR fall under?
The TLV62565DBVR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TLV62565DBVR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV62565DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TLV62565DBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV62565DBVR have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TLV62565DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV62565DBVR often in real-time on the comparison pages.
What if I can't find stock of TLV62565DBVR?
You can fill out our help required form which you can use to request a quote for TLV62565DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.