Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TLV62130 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Evaluation Board TLV62130 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Over Temperature Protection DCS-Control Topology Programmable Soft-start and Tracking |
TLV62130EVM-505 Evaluation Module | Texas Instruments |
Evaluation Board, Sync Buck Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV62130EVM-505?
Additional datasheets, footprints and schematics for TLV62130EVM-505 are listed on our Part Details page. You can also find images and similar parts to TLV62130EVM-505 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV62130EVM-505 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV62130EVM-505 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV62130EVM-505 fall under?
The TLV62130EVM-505 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TLV62130EVM-505 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV62130EVM-505 you can contact the distributor directly for product support, shipping queries etc.
Is the TLV62130EVM-505 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV62130EVM-505 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV62130EVM-505.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV62130EVM-505 often in real-time on the comparison pages.
What if I can't find stock of TLV62130EVM-505?
You can fill out our help required form which you can use to request a quote for TLV62130EVM-505 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.