Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 17V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 16Pins |
Output Current | 3A |
Output Voltage Min | 900mV |
Output Voltage Max | 5V |
Switching Frequency | 2.5MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -40°C |
Output Voltage | 5V |
Primary Input Voltage | 17V |
3-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package | Texas Instruments |
Ic, Sync Step Down, 2.5Mhz, Qfn-16 | Newark Electronics |
IC, SYNC STEP DOWN, 2.5MHZ, QFN-16 | element14 |
Where can I find additional details, specifications and documents for a TLV62130ARGTT?
Additional datasheets, footprints and schematics for TLV62130ARGTT are listed on our Part Details page. You can also find images and similar parts to TLV62130ARGTT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV62130ARGTT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV62130ARGTT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV62130ARGTT fall under?
The TLV62130ARGTT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TLV62130ARGTT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV62130ARGTT you can contact the distributor directly for product support, shipping queries etc.
Is the TLV62130ARGTT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV62130ARGTT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV62130ARGTT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV62130ARGTT often in real-time on the comparison pages.
What if I can't find stock of TLV62130ARGTT?
You can fill out our help required form which you can use to request a quote for TLV62130ARGTT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.