Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 6V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | VSON |
No. of Pins | 7Pins |
Output Current | 3A |
Output Voltage Min | 800mV |
Output Voltage Max | 6V |
Switching Frequency | 2.4MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
3-A High Efficiency Step-Down Converter in 2x2 QFN | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV62085RLTR?
Additional datasheets, footprints and schematics for TLV62085RLTR are listed on our Part Details page. You can also find images and similar parts to TLV62085RLTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV62085RLTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV62085RLTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV62085RLTR fall under?
The TLV62085RLTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TLV62085RLTR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV62085RLTR you can contact the distributor directly for product support, shipping queries etc.
Is the TLV62085RLTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV62085RLTR have stock available?
Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for TLV62085RLTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV62085RLTR often in real-time on the comparison pages.
What if I can't find stock of TLV62085RLTR?
You can fill out our help required form which you can use to request a quote for TLV62085RLTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.