Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.54
|
54,370
in stock
|
Buy Now |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | WSON |
No. of Pins | 8Pins |
Output Current | 1.2A |
Output Voltage Min | 500mV |
Output Voltage Max | 4V |
Switching Frequency | 2MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
1.2A High Efficient Step Down Converter in 2x2mm SON Package | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV62080DSGT?
Additional datasheets, footprints and schematics for TLV62080DSGT are listed on our Part Details page. You can also find images and similar parts to TLV62080DSGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV62080DSGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV62080DSGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV62080DSGT fall under?
The TLV62080DSGT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TLV62080DSGT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV62080DSGT you can contact the distributor directly for product support, shipping queries etc.
Is the TLV62080DSGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV62080DSGT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLV62080DSGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV62080DSGT often in real-time on the comparison pages.
What if I can't find stock of TLV62080DSGT?
You can fill out our help required form which you can use to request a quote for TLV62080DSGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.