TLV61225DCKT Semiconductors - ICs by Texas Instruments

DC/DC CONV BOOST 2MHZ SC-70-6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TLV61225 device provides a power-supply solution for products powered by either a single-cell or 2-cell alkaline or NiMH, or 1-cell Li-primary battery. Possible output currents depend on the input-tooutput voltage ratio. The boost converter is based on a hysteretic controller topology using synchronous rectification to obtain maximum efficiency at minimal quiescent currents. The output voltage of this device is set internally to a fixed output voltage of 3.3 V. The converter can be switched off by a featured enable pin. While being switched off, battery drain is minimized. The device is offered in a 6-pin SC-70 package (DCK) measuring 2 mm × 2 mm to enable small circuit layout size.

Where to Buy

Prices starting from US$0.41

Distributor Stock
Logo for RS
RS
from US$0.62
815
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.41
70,880
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.75
243
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.33
-
Buy Now
Logo for element14
element14
from US$1.30
-
Buy Now
Logo for Farnell
Farnell
from US$0.97
-
Buy Now

Specifications

Topology Boost (Step Up)
Input Voltage Min 700mV
Input Voltage Max 3.3V
DC / DC Converter IC Case SC-70
No. of Pins 6Pins
Output Current 400mA
Output Voltage Nom. 3.3V
Switching Frequency 2MHz
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Single cell 3.3V output voltage high efficient step-up converter in 6 pin SC-70 package | Texas Instruments
1-Cell Efficient Step-Up Converter SC-70 | RS
IC: PMIC | Transfer Multisort Elektronik
Dc/Dc Conv, Boost, 2Mhz, Sc-70-6 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLV61225DCKT?

Additional datasheets, footprints and schematics for TLV61225DCKT are listed on our Part Details page. You can also find images and similar parts to TLV61225DCKT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLV61225DCKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV61225DCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLV61225DCKT fall under?

The TLV61225DCKT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TLV61225DCKT when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLV61225DCKT you can contact the distributor directly for product support, shipping queries etc.

Is the TLV61225DCKT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLV61225DCKT have stock available?

Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TLV61225DCKT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLV61225DCKT often in real-time on the comparison pages.

What if I can't find stock of TLV61225DCKT?

You can fill out our help required form which you can use to request a quote for TLV61225DCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay