Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TLV61220 |
Kit Application Type | Power Management |
Application Sub Type | Step Up DC / DC Converter |
Kit Contents | Eval Board TLV61220 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Pass Through Function during Shutdown Up to 95% Efficiency at Typical Operating Conditions |
TLV61220EVM-120 Evaluation Module | Texas Instruments |
Evaluation Board, Power Management | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV61220EVM-120?
Additional datasheets, footprints and schematics for TLV61220EVM-120 are listed on our Part Details page. You can also find images and similar parts to TLV61220EVM-120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV61220EVM-120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV61220EVM-120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV61220EVM-120 fall under?
The TLV61220EVM-120 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TLV61220EVM-120 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV61220EVM-120 you can contact the distributor directly for product support, shipping queries etc.
Is the TLV61220EVM-120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV61220EVM-120 have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV61220EVM-120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV61220EVM-120 often in real-time on the comparison pages.
What if I can't find stock of TLV61220EVM-120?
You can fill out our help required form which you can use to request a quote for TLV61220EVM-120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.