Status: | Unknown |
---|---|
Series: | TLV6002 Series |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | ± 0.9V to ± 2.75V 1.8V to 5.5V |
Amplifier Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | TLV6002 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual, 5.5-V, 1-MHz, RRIO operational amplifier | Texas Instruments |
Op-Amp, 1Mhz, 0.5V/Us, Vssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV6002IDGKT?
Additional datasheets, footprints and schematics for TLV6002IDGKT are listed on our Part Details page. You can also find images and similar parts to TLV6002IDGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV6002IDGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV6002IDGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV6002IDGKT fall under?
The TLV6002IDGKT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV6002IDGKT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV6002IDGKT you can contact the distributor directly for product support, shipping queries etc.
Is the TLV6002IDGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV6002IDGKT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV6002IDGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV6002IDGKT often in real-time on the comparison pages.
What if I can't find stock of TLV6002IDGKT?
You can fill out our help required form which you can use to request a quote for TLV6002IDGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.