Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | 1.8V to 5.5V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Single, 5.5-V, 1-MHz, RRIO operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV6001RIDBVT?
Additional datasheets, footprints and schematics for TLV6001RIDBVT are listed on our Part Details page. You can also find images and similar parts to TLV6001RIDBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV6001RIDBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV6001RIDBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV6001RIDBVT fall under?
The TLV6001RIDBVT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV6001RIDBVT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV6001RIDBVT you can contact the distributor directly for product support, shipping queries etc.
Is the TLV6001RIDBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV6001RIDBVT have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for TLV6001RIDBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV6001RIDBVT often in real-time on the comparison pages.
What if I can't find stock of TLV6001RIDBVT?
You can fill out our help required form which you can use to request a quote for TLV6001RIDBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.