Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 45kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.25V |
ADC / DAC Case Style | SOIC |
No. of Pins | 16Pins |
Data Interface | 3 Wire Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5628 |
IC Case Style | SOIC |
IC Generic Number | 5628 |
Linearity Error | 0.4% |
Linearity Error ADC / DAC + | 0.9LSB |
Linearity Error ADC / DAC - | 0.9LSB |
No. of Bits | 8bit |
No. of Channels | 8Channels |
Operating Temperature Range | -40°C to +85°C |
Output Type | Voltage |
Sample Rate | 45kSPS |
Settling Time | 10µs |
Supply Current | 4mA |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Octal 8Bit D/A Convertor/3 Volt Rohs Compliant: Yes |TEXAS INSTRUMENTS TLV5628CDW. | Newark Electronics |
8-Bit, 10us Octal DAC, Serial Input, Pgrmable 1x or 2x Output, Low Power | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV5628CDW?
Additional datasheets, footprints and schematics for TLV5628CDW are listed on our Part Details page. You can also find images and similar parts to TLV5628CDW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV5628CDW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV5628CDW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV5628CDW fall under?
The TLV5628CDW is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to TLV5628CDW when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV5628CDW you can contact the distributor directly for product support, shipping queries etc.
Is the TLV5628CDW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV5628CDW have stock available?
Authorised distributors including Newark Electronics and Texas Instruments have stock available or on a lead time for TLV5628CDW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV5628CDW often in real-time on the comparison pages.
What if I can't find stock of TLV5628CDW?
You can fill out our help required form which you can use to request a quote for TLV5628CDW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.