Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 102kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | SOP |
No. of Pins | 8Pins |
Data Interface | Serial |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC Case Style | SOP |
Operating Temperature Range | 0°C to +70°C |
Output Type | Voltage |
Sample Rate | 102kSPS |
Settling Time | 3µs |
Supply Current | 900µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Supply Voltage Range - Analogue | 2.7V to 3.3V 4.5V to 5.5V |
Termination Type | Surface Mount Device |
8Bit Dac, Power Down, Smd, Msop8 | Newark Electronics |
8-Bit, 3 us DAC, Serial Input, Pgrmable Settling Time/ Power Consumption, Ultra Low Power | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV5623CDGK?
Additional datasheets, footprints and schematics for TLV5623CDGK are listed on our Part Details page. You can also find images and similar parts to TLV5623CDGK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV5623CDGK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV5623CDGK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV5623CDGK fall under?
The TLV5623CDGK is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to TLV5623CDGK when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV5623CDGK you can contact the distributor directly for product support, shipping queries etc.
Is the TLV5623CDGK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV5623CDGK have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TLV5623CDGK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV5623CDGK often in real-time on the comparison pages.
What if I can't find stock of TLV5623CDGK?
You can fill out our help required form which you can use to request a quote for TLV5623CDGK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.