Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 480kSPS |
Input Channel Type | Parallel |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | SOIC |
No. of Pins | 20Pins |
Data Interface | Parallel |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5619 |
IC Case Style | SOIC |
Operating Temperature Range | 0°C to +70°C |
Output Type | Voltage |
Settling Time | 1µs |
Supply Current | 1.6mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Supply Voltage Range - Analogue | 2.7V to 3.3V 4.5V to 5.5V |
Supply Voltage Range - Digital | 2.7V to 3.3V 4.5V to 5.5V |
Termination Type | Surface Mount Device |
12bit DAC U-Outp SOL20 | Schukat Electronic |
Ic, 12Bit Dac, Cmos, 1Mhz, 20Soic | Newark Electronics |
12-Bit, Single Channel DAC, Parallel, Voltage Out, Low Power, Asynchronous Update | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV5619CDW.?
Additional datasheets, footprints and schematics for TLV5619CDW. are listed on our Part Details page. You can also find images and similar parts to TLV5619CDW. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV5619CDW. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV5619CDW. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV5619CDW. fall under?
The TLV5619CDW. is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to TLV5619CDW. when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV5619CDW. you can contact the distributor directly for product support, shipping queries etc.
Is the TLV5619CDW. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV5619CDW. have stock available?
Authorised distributors including Schukat Electronic, Chip One Stop, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for TLV5619CDW..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV5619CDW. often in real-time on the comparison pages.
What if I can't find stock of TLV5619CDW.?
You can fill out our help required form which you can use to request a quote for TLV5619CDW. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.