Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 93kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 3.3V 4.5V to 5.5V |
ADC / DAC Case Style | SOIC |
No. of Pins | 8Pins |
Data Interface | SPI |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 1.6mA |
DAC Dual Resistor-String 10-Bit 8-Pin | RS |
Dac, 10Bit, 93Ksps, Soic-8 | Newark Electronics |
DAC, 10BIT, 93KSPS, SOIC-8 | element14 |
10-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV5617ACD?
Additional datasheets, footprints and schematics for TLV5617ACD are listed on our Part Details page. You can also find images and similar parts to TLV5617ACD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV5617ACD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV5617ACD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV5617ACD fall under?
The TLV5617ACD is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to TLV5617ACD when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV5617ACD you can contact the distributor directly for product support, shipping queries etc.
Is the TLV5617ACD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV5617ACD have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for TLV5617ACD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV5617ACD often in real-time on the comparison pages.
What if I can't find stock of TLV5617ACD?
You can fill out our help required form which you can use to request a quote for TLV5617ACD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.