Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 283kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 3.3V 4.5V to 5.5V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 20Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 16mA |
2.7V to 5.5V 12-Bit 8-channel Serial DAC | Texas Instruments |
Dac, 12Bit, 283Ksps, Tssop-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV5610IPW?
Additional datasheets, footprints and schematics for TLV5610IPW are listed on our Part Details page. You can also find images and similar parts to TLV5610IPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV5610IPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV5610IPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV5610IPW fall under?
The TLV5610IPW is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to TLV5610IPW when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV5610IPW you can contact the distributor directly for product support, shipping queries etc.
Is the TLV5610IPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV5610IPW have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for TLV5610IPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV5610IPW often in real-time on the comparison pages.
What if I can't find stock of TLV5610IPW?
You can fill out our help required form which you can use to request a quote for TLV5610IPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.