TLV5604IPW. Data & Signal Conversion by Texas Instruments

IC 10BIT DAC QUAD SMD TSSOP16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.34

Distributor Stock
Logo for Farnell
Farnell
from US$15.15
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.41
-
Buy Now
Logo for element14
element14
from US$14.35
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$6.34
-
Buy Now

Specifications

Resolution (Bits) 10bit
Sampling Rate 400kSPS
Input Channel Type Serial
Supply Voltage Range 2.7V to 5.5V
ADC / DAC Case Style TSSOP
No. of Pins 16Pins
Data Interface Serial SPI
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 5604
IC Case Style TSSOP
Operating Temperature Range -40°C to +85°C
Output Type Voltage
Sample Rate 102kSPS
Settling Time 3µs
Supply Current 3.5mA
Supply Voltage Max 5.5V
Supply Voltage Min 2.7V
Supply Voltage Range - Analogue 2.7V to 3.3V 4.5V to 5.5V
Supply Voltage Range - Digital 2.7V to 3.3V 4.5V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

Ic, 10Bit Dac, Quad, Smd, Tssop16 | Newark Electronics
IC, 10BIT DAC, QUAD, SMD, TSSOP16 | element14
10-Bit, 3 us Quad DAC, Serial Input, Simultaneous Update, Programmable Settling Time, PowerDown | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLV5604IPW.?

Additional datasheets, footprints and schematics for TLV5604IPW. are listed on our Part Details page. You can also find images and similar parts to TLV5604IPW. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLV5604IPW. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV5604IPW. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLV5604IPW. fall under?

The TLV5604IPW. is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.

Can I view similar or alternative parts?

You can view similar parts to TLV5604IPW. when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLV5604IPW. you can contact the distributor directly for product support, shipping queries etc.

Is the TLV5604IPW. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLV5604IPW. have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TLV5604IPW..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLV5604IPW. often in real-time on the comparison pages.

What if I can't find stock of TLV5604IPW.?

You can fill out our help required form which you can use to request a quote for TLV5604IPW. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay