Resolution (Bits) | 10bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | SOIC |
No. of Pins | 16Pins |
Data Interface | Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC Case Style | SOIC |
Operating Temperature Range | -40°C to +85°C |
Output Type | Voltage |
Settling Time | 2.5µs |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
4 channel 10 bit D-A converter,TLV5604ID | RS |
10-Bit, 3 us Quad DAC, Serial Input, Simultaneous Update, Programmable Settling Time, PowerDown | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV5604ID?
Additional datasheets, footprints and schematics for TLV5604ID are listed on our Part Details page. You can also find images and similar parts to TLV5604ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV5604ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV5604ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV5604ID fall under?
The TLV5604ID is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to TLV5604ID when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV5604ID you can contact the distributor directly for product support, shipping queries etc.
Is the TLV5604ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV5604ID have stock available?
Authorised distributors including RS and Texas Instruments have stock available or on a lead time for TLV5604ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV5604ID often in real-time on the comparison pages.
What if I can't find stock of TLV5604ID?
You can fill out our help required form which you can use to request a quote for TLV5604ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.