Status: | Unknown |
---|---|
Series: | Single 8-Bit Pipelined ADCs |
RoHS: | Unknown |
Prices starting from US$3.78
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$3.78
|
-
|
Buy Now |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 35MSPS |
Input Channel Type | Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 8-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | A/C |
Base Number | 5535 |
Conversion Frequency | 35MHz |
IC Case Style | TSSOP |
Linearity Error ADC / DAC + | 0.7LSB |
Linearity Error ADC / DAC - | 0.7LSB |
No. of Bits | 8bit |
No. of Channels | 1Channels |
No. of Inputs | 1 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 27mA |
Supply Voltage Range | 3V to 3.6V |
Supply Voltage Range - Analogue | 3V to 3.6V |
Supply Voltage Range - Digital | 3V to 3.6V |
Termination Type | Surface Mount Device |
8-Bit, 35-MSPS Analog-to-Digital Converter (ADC) | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV5535IPW?
Additional datasheets, footprints and schematics for TLV5535IPW are listed on our Part Details page. You can also find images and similar parts to TLV5535IPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV5535IPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV5535IPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV5535IPW fall under?
The TLV5535IPW is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to TLV5535IPW when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV5535IPW you can contact the distributor directly for product support, shipping queries etc.
Is the TLV5535IPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV5535IPW have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLV5535IPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV5535IPW often in real-time on the comparison pages.
What if I can't find stock of TLV5535IPW?
You can fill out our help required form which you can use to request a quote for TLV5535IPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.