Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 8kHz |
Slew Rate | 3.6V/ms |
Supply Voltage Range | 1.7V to 5.5V |
Amplifier Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual, 5.5-V, 8-kHz, ultra-low quiescent current (500-nA), RRIO operational amplifier | Texas Instruments |
Op-Amp, 8Khz, 3.6V/Ms, Vssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV522DGKT?
Additional datasheets, footprints and schematics for TLV522DGKT are listed on our Part Details page. You can also find images and similar parts to TLV522DGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV522DGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV522DGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV522DGKT fall under?
The TLV522DGKT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV522DGKT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV522DGKT you can contact the distributor directly for product support, shipping queries etc.
Is the TLV522DGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV522DGKT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV522DGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV522DGKT often in real-time on the comparison pages.
What if I can't find stock of TLV522DGKT?
You can fill out our help required form which you can use to request a quote for TLV522DGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.