Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 5.5MHz |
Slew Rate | 2V/µs |
Supply Voltage Range | 2.2V to 5.5V ± 1.1V to ± 2.75V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Quad 5.5-MHz, 100-µV offset, 8-nV/√Hz noise, 815-µA power, precision operational amplifiers | Texas Instruments |
Op-Amp, Quad, 5.5Mhz, 2V/Us, Tssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV4376IPWR?
Additional datasheets, footprints and schematics for TLV4376IPWR are listed on our Part Details page. You can also find images and similar parts to TLV4376IPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV4376IPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV4376IPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV4376IPWR fall under?
The TLV4376IPWR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV4376IPWR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV4376IPWR you can contact the distributor directly for product support, shipping queries etc.
Is the TLV4376IPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV4376IPWR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV4376IPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV4376IPWR often in real-time on the comparison pages.
What if I can't find stock of TLV4376IPWR?
You can fill out our help required form which you can use to request a quote for TLV4376IPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.