No distributors results available
View Full Pricing & Stock ComparisonVoltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | - |
Reference Voltage | 1.24V to 6V |
Initial Accuracy | 1.5% |
Temperature Coefficient | - |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1.5% |
Base Number | 431 |
Cathode Current Ik Max | 15mA |
IC Generic Number | 431 |
IC Temperature Range | Commercial |
Input Voltage Max | 6V |
Logic Function Number | 431 |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 15mA |
Output Voltage | 1.24V |
Reference Volt Tolerance ±% | 1.5% |
Reference Voltage Tolerance | 18mV |
Termination Type | Surface Mount Device |
Topology | Shunt Adjustable |
Voltage Regulator Type | Positive Adjustable |
Where can I find additional details, specifications and documents for a TLV431CDBV?
Additional datasheets, footprints and schematics for TLV431CDBV are listed on our Part Details page. You can also find images and similar parts to TLV431CDBV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV431CDBV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV431CDBV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV431CDBV fall under?
The TLV431CDBV is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TLV431CDBV when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV431CDBV you can contact the distributor directly for product support, shipping queries etc.
Is the TLV431CDBV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV431CDBV have stock available?
There is no stock from authorised distributors for TLV431CDBV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV431CDBV often in real-time on the comparison pages.
What if I can't find stock of TLV431CDBV?
You can fill out our help required form which you can use to request a quote for TLV431CDBV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.