Status: | Active |
---|---|
Series: | TLV431 |
RoHS: | Compliant |
Prices starting from US$0.12
Voltage Reference Tolerance +/-1.0% |
Sharp Low Current Turn-On Characteristic |
Low Dynamic Output Impedance of 0.20 W from 100 mA to 20 mA |
Programmable Output Voltage Range of 1.24 V to 16 V |
Micro Miniature TSOP-5 and TO-92 Packages |
Pb-Free Package is Available |
A = 1.0% tolerance Vref |
B = 0.5% tolerance Vref |
C = 0.2% tolerance Vref |
Applications |
---|
Low Output Voltage (3.0 V to 3.3 V) Switching Power Supply Error Amplifier |
Voltage Monitoring |
Analog and Digital Circuits Requiring Precision References |
Power Supplies |
End Products |
---|
Adjustable Voltage or Current Linear and Switching Power Supplies |
Current Source and Sink Circuits |
Low Voltage Zener Diode Replacements |
Smart Phone Charger / Adapters |
Description | TLV431, 0.5% Vref |
---|---|
Compliance | Pb-free Halide free |
Type | Adjustable |
V(BR) Typ (V) | 1.25 |
Tolerance (%) | 0.5 |
IQ Typ (mA) | 0.055 |
IR Min (mA) | 0.015 |
VF Max (V) | 16 |
TA Min (°C) | -40 |
TA Max (°C) | 85 |
Package Type | TSOP-5 / SOT-23-5 |
Voltage Reference, Precision, Low Voltage, Shunt - Adjustable, Tlv431B Series, 1.24V To 16V, Tsop-5 Rohs Compliant: Yes |Onsemi TLV431BSNT1G | Newark Electronics |
TLV Series 1.24 V Low Voltage Precision Adjustable Shunt Regulator - TSOP-5 | Future Electronics |
V-Ref Adjustable 1.24V to 16V 20mA 5-Pin TSOP T/R | Avnet America |
VOLTAGE REF, SHUNT, 1.24V-16V, TSOP-5 | element14 |
Where can I find additional details, specifications and documents for a TLV431BSNT1G?
Additional datasheets, footprints and schematics for TLV431BSNT1G are listed on our Part Details page. You can also find images and similar parts to TLV431BSNT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV431BSNT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV431BSNT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV431BSNT1G fall under?
The TLV431BSNT1G is listed under Power Management > Voltage References & Supervisors > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to TLV431BSNT1G when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV431BSNT1G you can contact the distributor directly for product support, shipping queries etc.
Is the TLV431BSNT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for TLV431BSNT1G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TLV431BSNT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV431BSNT1G often in real-time on the comparison pages.
What if I can't find stock of TLV431BSNT1G?
You can fill out our help required form which you can use to request a quote for TLV431BSNT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.