TLV431BIDCKT Semiconductors - ICs by Texas Instruments

VOLTAGE REF SHUNT 1.24V-6V SC-70-6

Status: Unknown
Series: TLV431B Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TLV431 device is a low-voltage 3-terminal adjustable voltage reference with specified thermal stability over applicable industrial and commercial temperature ranges. Output voltage can be set to any value between VREF (1.24 V) and 6 V with two external resistors (see Figure 20). These devices operate from a lower voltage (1.24 V) than the widely used TL431 and TL1431 shunt-regulator references. When used with an optocoupler, the TLV431 device is an ideal voltage reference in isolated feedback circuits for 3-V to 3.3-V switching-mode power supplies. These devices have a typical output impedance of 0.25 Ω. Active output circuitry provides a very sharp turn-on characteristic, making them excellent replacements for low-voltage Zener diodes in many applications, including on-board regulation and adjustable power supplies.

Where to Buy

Prices starting from US$0.44

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.44
64,450
in stock
Buy Now

Specifications

Voltage Reference Type Shunt - Adjustable
Product Range TLV431B Series
Reference Voltage 1.24V to 6V
Initial Accuracy 0.5%
Temperature Coefficient -
Voltage Reference Case Style SC-70
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy 0.5
Accuracy % 0.5%
Base Number 431
Cathode Current Ik Max 15mA
IC Generic Number 431
Input Voltage 1.24V to 6V
Input Voltage Max 6V
Input Voltage Min 1.24V
Logic Function Number 431
Operating Temperature Range -40°C to +85°C
Operating Voltage Tolerance + 0.5%
Output Current Max 15mA
Output Voltage Max 6V
Output Voltage Min 1.24V
Reference Volt Tolerance ±% 0.5%
Reference Voltage Tolerance 6mV
Reference Volts 1.24V
Temperature Coeff Over Temp Range 6mV
Termination Type Surface Mount Device
Topology Shunt Adjustable

Alternative Descriptions

0.5% accuracy, low-voltage, adjustable precision shunt regulator | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLV431BIDCKT?

Additional datasheets, footprints and schematics for TLV431BIDCKT are listed on our Part Details page. You can also find images and similar parts to TLV431BIDCKT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLV431BIDCKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV431BIDCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLV431BIDCKT fall under?

The TLV431BIDCKT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TLV431BIDCKT when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLV431BIDCKT you can contact the distributor directly for product support, shipping queries etc.

Is the TLV431BIDCKT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLV431BIDCKT have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for TLV431BIDCKT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLV431BIDCKT often in real-time on the comparison pages.

What if I can't find stock of TLV431BIDCKT?

You can fill out our help required form which you can use to request a quote for TLV431BIDCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay