Status: | Unknown |
---|---|
Series: | TLV431A Series |
RoHS: | Unknown |
Prices starting from US$0.10
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TLV431A Series |
Reference Voltage | 1.24V to 6V |
Initial Accuracy | 1% |
Temperature Coefficient | 39ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage | 15V DC to 500V DC |
Input Voltage Max | 6V |
Input Voltage Min | 1.24V |
Operating Temperature Range | -40°C to +85°C |
Reference Volt Tolerance ±% | 0.48% |
Reference Voltage Tolerance | 6mV |
Reference Volts | 1.24V |
Topology | Shunt Programmable |
IC: voltage reference source | Transfer Multisort Elektronik |
Voltage Ref, Shunt, 1.24V-6V, Sot-23-3 | Newark Electronics |
1% accuracy, low-voltage, adjustable precision shunt regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV431AIDBZR?
Additional datasheets, footprints and schematics for TLV431AIDBZR are listed on our Part Details page. You can also find images and similar parts to TLV431AIDBZR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV431AIDBZR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV431AIDBZR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV431AIDBZR fall under?
The TLV431AIDBZR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TLV431AIDBZR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV431AIDBZR you can contact the distributor directly for product support, shipping queries etc.
Is the TLV431AIDBZR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV431AIDBZR have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for TLV431AIDBZR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV431AIDBZR often in real-time on the comparison pages.
What if I can't find stock of TLV431AIDBZR?
You can fill out our help required form which you can use to request a quote for TLV431AIDBZR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.