TLV431AIDBVR Semiconductors - ICs by Texas Instruments

VOLTAGE REF SHUNT 1.24V-6V SOT-23-5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TLV431 device is a low-voltage 3-terminal adjustable voltage reference with specified thermal stability over applicable industrial and commercial temperature ranges. Output voltage can be set to any value between VREF (1.24 V) and 6 V with two external resistors (see Figure 20). These devices operate from a lower voltage (1.24 V) than the widely used TL431 and TL1431 shunt-regulator references. When used with an optocoupler, the TLV431 device is an ideal voltage reference in isolated feedback circuits for 3-V to 3.3-V switching-mode power supplies. These devices have a typical output impedance of 0.25 Ω. Active output circuitry provides a very sharp turn-on characteristic, making them excellent replacements for low-voltage Zener diodes in many applications, including on-board regulation and adjustable power supplies.

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.45
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.35
8,945
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.96
-
Buy Now
Logo for element14
element14
from US$1.01
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.10
-
Buy Now

Specifications

Voltage Reference Type Shunt - Adjustable
Product Range -
Reference Voltage 1.24V to 6V
Initial Accuracy 1%
Temperature Coefficient ± 39ppm/°C
Voltage Reference Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 1%
Base Number 431
Cathode Current Ik Max 15mA
Input Voltage 1.24V to 6V
Input Voltage Max 6V
Input Voltage Min 1.24V
Operating Temperature Range -40°C to +85°C
Operating Voltage Tolerance + 1%
Output Current Max 15mA
Output Voltage Max 6V
Output Voltage Min 1.24V
Reference Volt Tolerance ±% 1%
Reference Voltage Tolerance 12mV
Reference Volts 1.24V
Temperature Coeff Over Temp Range 6mV
Termination Type Surface Mount Device
Topology Shunt Adjustable
Voltage Regulator Type Adjustable Precision Shunt

Alternative Descriptions

Voltage Ref, Shunt, 1.24V-6V, Sot-23-5 | Newark Electronics
1% accuracy, low-voltage, adjustable precision shunt regulator | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLV431AIDBVR?

Additional datasheets, footprints and schematics for TLV431AIDBVR are listed on our Part Details page. You can also find images and similar parts to TLV431AIDBVR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLV431AIDBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV431AIDBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLV431AIDBVR fall under?

The TLV431AIDBVR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TLV431AIDBVR when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLV431AIDBVR you can contact the distributor directly for product support, shipping queries etc.

Is the TLV431AIDBVR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLV431AIDBVR have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TLV431AIDBVR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLV431AIDBVR often in real-time on the comparison pages.

What if I can't find stock of TLV431AIDBVR?

You can fill out our help required form which you can use to request a quote for TLV431AIDBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay