Status: | Unknown |
---|---|
Series: | TLV431A Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.35
|
-
|
Buy Now |
Voltage Reference Type | Shunt - Adjustable |
---|---|
Product Range | TLV431A Series |
Reference Voltage | 1.24V to 6V |
Initial Accuracy | 1% |
Temperature Coefficient | - |
Voltage Reference Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1% |
Base Number | 431 |
Input Voltage | 1.24V to 6V |
Input Voltage Max | 6V |
Input Voltage Min | 1.24V |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 15mA |
Reference Volt Tolerance ±% | 1% |
Reference Voltage Tolerance | 12mV |
Reference Volts | 1.24V |
Termination Type | Through Hole |
Topology | Shunt Adjustable |
1% accuracy, low-voltage, adjustable precision shunt regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a TLV431ACLP?
Additional datasheets, footprints and schematics for TLV431ACLP are listed on our Part Details page. You can also find images and similar parts to TLV431ACLP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV431ACLP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV431ACLP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV431ACLP fall under?
The TLV431ACLP is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TLV431ACLP when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV431ACLP you can contact the distributor directly for product support, shipping queries etc.
Is the TLV431ACLP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV431ACLP have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TLV431ACLP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV431ACLP often in real-time on the comparison pages.
What if I can't find stock of TLV431ACLP?
You can fill out our help required form which you can use to request a quote for TLV431ACLP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.