TLV431ACDBVR Semiconductors - ICs by Texas Instruments

VOLTAGE REF SHUNT 1.24V-6V SOT-23-5

Status: Unknown
Series: TLV431A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TLV431 device is a low-voltage 3-terminal adjustable voltage reference with specified thermal stability over applicable industrial and commercial temperature ranges. Output voltage can be set to any value between VREF (1.24 V) and 6 V with two external resistors (see Figure 20). These devices operate from a lower voltage (1.24 V) than the widely used TL431 and TL1431 shunt-regulator references. When used with an optocoupler, the TLV431 device is an ideal voltage reference in isolated feedback circuits for 3-V to 3.3-V switching-mode power supplies. These devices have a typical output impedance of 0.25 Ω. Active output circuitry provides a very sharp turn-on characteristic, making them excellent replacements for low-voltage Zener diodes in many applications, including on-board regulation and adjustable power supplies.

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.45
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.10
4,740
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.96
-
Buy Now
Logo for element14
element14
from US$1.01
-
Buy Now

Specifications

Voltage Reference Type Shunt - Adjustable
Product Range TLV431A Series
Reference Voltage 1.24V to 6V
Initial Accuracy 1%
Temperature Coefficient -
Voltage Reference Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 1%
Base Number 431
Cathode Current Ik Max 15mA
IC Temperature Range Commercial
Input Voltage 1.24V to 6V
Input Voltage Max 6V
Input Voltage Min 1.24V
Operating Temperature Range 0°C to +70°C
Operating Voltage Tolerance + 1%
Output Current Max 15mA
Output Voltage Max 6V
Output Voltage Min 1.24V
Reference Volt Tolerance ±% 1%
Reference Voltage Tolerance 12mV
Reference Volts 1.24V
Temperature Coeff Over Temp Range 4mV
Termination Type Surface Mount Device
Topology Shunt Adjustable
Voltage Regulator Type Adjustable Shunt

Alternative Descriptions

1% accuracy, low-voltage, adjustable precision shunt regulator | Texas Instruments
Voltage Ref, Shunt, 1.24V-6V, Sot-23-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TLV431ACDBVR?

Additional datasheets, footprints and schematics for TLV431ACDBVR are listed on our Part Details page. You can also find images and similar parts to TLV431ACDBVR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TLV431ACDBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV431ACDBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TLV431ACDBVR fall under?

The TLV431ACDBVR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to TLV431ACDBVR when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TLV431ACDBVR you can contact the distributor directly for product support, shipping queries etc.

Is the TLV431ACDBVR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TLV431ACDBVR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV431ACDBVR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TLV431ACDBVR often in real-time on the comparison pages.

What if I can't find stock of TLV431ACDBVR?

You can fill out our help required form which you can use to request a quote for TLV431ACDBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay