Status: | Unknown |
---|---|
Series: | TLV369 Series |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 12kHz |
Slew Rate | 0.005V/µs |
Supply Voltage Range | ± 0.9V to ± 2.75V 1.8V to 5.5V |
Amplifier Case Style | SC-70 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | TLV369 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Single, 800-nA, 1.8-V, RRIO op amp with zero-crossover distortion for cost-sensitive application | Texas Instruments |
Op-Amp, 12Khz, 0.005V/Us, Sc-70-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a TLV369IDCKT?
Additional datasheets, footprints and schematics for TLV369IDCKT are listed on our Part Details page. You can also find images and similar parts to TLV369IDCKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TLV369IDCKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TLV369IDCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TLV369IDCKT fall under?
The TLV369IDCKT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TLV369IDCKT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TLV369IDCKT you can contact the distributor directly for product support, shipping queries etc.
Is the TLV369IDCKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TLV369IDCKT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TLV369IDCKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TLV369IDCKT often in real-time on the comparison pages.
What if I can't find stock of TLV369IDCKT?
You can fill out our help required form which you can use to request a quote for TLV369IDCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.